TDK U.S.A. Corporation Fixed Inductors MLG1005SR10JT000

Description
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3071-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3071-2-ND
Fixed Inductors 445-3071-2-ND
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3071-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3071-1-ND
Fixed Inductors 445-3071-1-ND
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3071-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3071-6-ND
Fixed Inductors 445-3071-6-ND
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 200MA 2 OHM Inductor and Choke - 71-MLG1005SR10JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 2 OHM Inductor and Choke
71-MLG1005SR10JT000
SMD 200MA 2 OHM Inductor and Choke 71-MLG1005SR10JT000
FIXED IND 100NH 200MA 2 OHM SMD Product overview: MLG1005SR10JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR10JT000 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 200MA 2 OHM SMD Product overview: MLG1005SR10JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR10JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005SR10JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005SR10JT000
Fixed Inductors MLG1005SR10JT000
FIXED IND 100NH 200MA 2 OHM SMD

FIXED IND 100NH 200MA 2 OHM SMD

Supplier's Site Datasheet
Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk - 45AC5504 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk
45AC5504
Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk 45AC5504
INDUCTOR, 100NH, 5%, 700MHZ; Inductance:100nH; Product Range:MLG Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:1.37ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 100NH, 5%, 700MHZ; Inductance:100nH; Product Range:MLG Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:1.37ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 100NH 200MA 2 OHM SMD - 769-MLG1005SR10JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100NH 200MA 2 OHM SMD
769-MLG1005SR10JT000
FIXED IND 100NH 200MA 2 OHM SMD 769-MLG1005SR10JT000
FIXED IND 100NH 200MA 2 OHM SMD

FIXED IND 100NH 200MA 2 OHM SMD

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005SR10JT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005SR10JT000
200mA 100nH ±5% 1.37Ω 0402 Inductors (SMD) ROHS

200mA 100nH ±5% 1.37Ω 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-3071-2-ND 71-MLG1005SR10JT000 MLG1005SR10JT000 45AC5504 769-MLG1005SR10JT000 MLG1005SR10JT000
Product Name Fixed Inductors SMD 200MA 2 OHM Inductor and Choke Fixed Inductors Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk FIXED IND 100NH 200MA 2 OHM SMD Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data