TDK U.S.A. Corporation Fixed Inductors MLG1005SR10HT000

Description
FIXED IND 100NH 200MA 2 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100NH 200MA 2 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005SR10HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 200MA 2 OHM SMD

FIXED IND 100NH 200MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG1005SR10HT000TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005SR10HT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 200MA 2 OHM SMD

FIXED IND 100NH 200MA 2 OHM SMD

Buy Now Datasheet
SMD 200MA 2 OHM Inductor and Choke - 71-MLG1005SR10HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 2 OHM Inductor and Choke
71-MLG1005SR10HT000
SMD 200MA 2 OHM Inductor and Choke 71-MLG1005SR10HT000
FIXED IND 100NH 200MA 2 OHM SMD Product overview: MLG1005SR10HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR10HT000 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 200MA 2 OHM SMD Product overview: MLG1005SR10HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR10HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005SR10HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005SR10HT000
Fixed Inductors MLG1005SR10HT000
FIXED IND 100NH 200MA 2 OHM SMD

FIXED IND 100NH 200MA 2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG1005SR10HT000DKR-ND 71-MLG1005SR10HT000 MLG1005SR10HT000
Product Name Fixed Inductors SMD 200MA 2 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J333JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details