TDK U.S.A. Corporation 500MA 300MOHM Inductor and Choke MLG1005S8N2JT000

Description
FIXED IND 8.2NH 500MA 300MOHM SM Product overview: MLG1005S8N2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S8N2JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2NH 500MA 300MOHM SM Product overview: MLG1005S8N2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S8N2JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA 300MOHM Inductor and Choke - 71-MLG1005S8N2JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 300MOHM Inductor and Choke
71-MLG1005S8N2JT000
500MA 300MOHM Inductor and Choke 71-MLG1005S8N2JT000
FIXED IND 8.2NH 500MA 300MOHM SM Product overview: MLG1005S8N2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S8N2JT000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 500MA 300MOHM SM Product overview: MLG1005S8N2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S8N2JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3057-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3057-1-ND
Fixed Inductors 445-3057-1-ND
8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3057-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3057-6-ND
Fixed Inductors 445-3057-6-ND
8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3057-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3057-2-ND
Fixed Inductors 445-3057-2-ND
8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S8N2JT000 445-3057-1-ND
Product Name 500MA 300MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-301 0402DF-301XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details