TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S8N2HT000

Description
8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005S8N2HT000TR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S8N2HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 500MA 300 MOHM

FIXED IND 8.2NH 500MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S8N2HT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 500MA 300 MOHM

FIXED IND 8.2NH 500MA 300 MOHM

Buy Now Datasheet
500MA 300MOHM Inductor and Choke - 71-MLG1005S8N2HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 300MOHM Inductor and Choke
71-MLG1005S8N2HT000
500MA 300MOHM Inductor and Choke 71-MLG1005S8N2HT000
FIXED IND 8.2NH 500MA 300MOHM SM Product overview: MLG1005S8N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S8N2HT000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 500MA 300MOHM SM Product overview: MLG1005S8N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S8N2HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369711-MLG1005S8N2HT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369711-MLG1005S8N2HT000
Inductors, Coils, Chokes - Fixed Inductors 1369711-MLG1005S8N2HT000
Win Source Part Number: 1369711-MLG1005S8N2H T000 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 8.2 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 300mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 3GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369711-MLG1005S8N2HT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 8.2 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 300mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 3GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S8N2HT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S8N2HT000
500mA 8.2nH ±3% 190mΩ 0402 Inductors (SMD) ROHS

500mA 8.2nH ±3% 190mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 8.2Nh, 3Ghz, 0402 Rohs Compliant Tdk - 69AH1336 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 3Ghz, 0402 Rohs Compliant Tdk
69AH1336
Inductor, 8.2Nh, 3Ghz, 0402 Rohs Compliant Tdk 69AH1336
INDUCTOR, 8.2NH, 3GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 3GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S8N2HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S8N2HT000
Fixed Inductors MLG1005S8N2HT000
FIXED IND 8.2NH 500MA 300MOHM SM

FIXED IND 8.2NH 500MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG1005S8N2HT000TR-ND 71-MLG1005S8N2HT000 1369711-MLG1005S8N2HT000 MLG1005S8N2HT000 69AH1336 MLG1005S8N2HT000
Product Name Fixed Inductors 500MA 300MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 8.2Nh, 3Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226222KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details