TDK U.S.A. Corporation Fixed Inductors MLG1005S82NHTD25

Description
82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005S82NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005S82NHTD25-ND
Fixed Inductors MLG1005S82NHTD25-ND
82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005S82NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details