TDK U.S.A. Corporation Fixed Inductors MLG1005S7N5HT000

Description
7.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175585-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175585-1-ND
Fixed Inductors 445-175585-1-ND
7.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175585-2-ND
Fixed Inductors 445-175585-2-ND
7.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175585-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175585-6-ND
Fixed Inductors 445-175585-6-ND
7.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
500MA 250MOHM Inductor and Choke - 71-MLG1005S7N5HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 250MOHM Inductor and Choke
71-MLG1005S7N5HT000
500MA 250MOHM Inductor and Choke 71-MLG1005S7N5HT000
FIXED IND 7.5NH 500MA 250MOHM SM Product overview: MLG1005S7N5HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S7N5HT000 can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 500MA 250MOHM SM Product overview: MLG1005S7N5HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S7N5HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175585-1-ND 71-MLG1005S7N5HT000
Product Name Fixed Inductors 500MA 250MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details