TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S75NJTD25

Description
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16317-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16317-1-ND
Fixed Inductors 445-16317-1-ND
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16317-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16317-2-ND
Fixed Inductors 445-16317-2-ND
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16317-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16317-6-ND
Fixed Inductors 445-16317-6-ND
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 75Nh, 750Mhz, 0402 Rohs Compliant Tdk - 69AH1335 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 75Nh, 750Mhz, 0402 Rohs Compliant Tdk
69AH1335
Inductor, Aec-Q200, 75Nh, 750Mhz, 0402 Rohs Compliant Tdk 69AH1335
INDUCTOR, AEC-Q200, 75NH, 750MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 75NH, 750MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16317-1-ND 69AH1335
Product Name Fixed Inductors Inductor, Aec-Q200, 75Nh, 750Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data