TDK U.S.A. Corporation Fixed Inductors MLG1005S75NJT000

Description
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6317-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6317-6-ND
Fixed Inductors 445-6317-6-ND
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6317-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6317-2-ND
Fixed Inductors 445-6317-2-ND
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6317-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6317-1-ND
Fixed Inductors 445-6317-1-ND
75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1079116-MLG1005S75NJT000
Inductors, Coils, Chokes - Fixed Inductors 1079116-MLG1005S75NJT000
Win Source Part Number: 1079116-MLG1005S75NJ T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 75 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 750MHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG1005S68NJT000; MLK1005S68NJTD25; MLG1005S68NJTD25; HK100582NJ-T; AIMC-0402-68NJ-T; HK100568NJ-TV; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-6317-2,445-6317- 6,MLG1005S75NJ,445-6 317-1

Win Source Part Number: 1079116-MLG1005S75NJT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 75 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 750MHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 1.5Ohm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MLG1005S68NJT000; MLK1005S68NJTD25; MLG1005S68NJTD25; HK100582NJ-T; AIMC-0402-68NJ-T; HK100568NJ-TV;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-6317-2,445-6317-6,MLG1005S75NJ,445-6317-1

Buy Now
SMD 200MA 1.5 OHM Inductor and Choke - 71-MLG1005S75NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1.5 OHM Inductor and Choke
71-MLG1005S75NJT000
SMD 200MA 1.5 OHM Inductor and Choke 71-MLG1005S75NJT000
FIXED IND 75NH 200MA 1.5 OHM SMD Product overview: MLG1005S75NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S75NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 75NH 200MA 1.5 OHM SMD Product overview: MLG1005S75NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S75NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S75NJT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S75NJT000
200mA 75nH ±5% 930mΩ 0402 Inductors (SMD) ROHS

200mA 75nH ±5% 930mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLG1005S75NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S75NJT000
Fixed Inductors MLG1005S75NJT000
FIXED IND 75NH 200MA 1.5 OHM SMD

FIXED IND 75NH 200MA 1.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-6317-6-ND 1079116-MLG1005S75NJT000 71-MLG1005S75NJT000 MLG1005S75NJT000 MLG1005S75NJT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 200MA 1.5 OHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 5-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 15 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details