75nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0402 (1005 Metric)
Win Source Part Number: 1369947-MLG1005S75NH
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 75 nH
Current Rating (Amps): 200 mA
Shielding: Unshielded
DC Resistance (DCR): 1.5Ohm Max
Frequency - Self Resonant: 750MHz
Inductance Frequency - Test: 100 MHz
FIXED IND 75NH 200MA 1.5 OHM SMD Product overview: MLG1005S75NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S75NHTD25 can be used for catalog matching and distributor lookup.
FIXED IND 75NH 200MA 1.5 OHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MLG1005S75NHTD25-ND | 1369947-MLG1005S75NHTD25 | 71-MLG1005S75NHTD25 | 769-MLG1005S75NHTD25 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 200MA 1.5 OHM Inductor and Choke | FIXED IND 75NH 200MA 1.5 OHM SMD |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Standard; Multilayer | Multilayer | |
| Configuration | Fixed | Fixed | Fixed | |
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |