TDK U.S.A. Corporation Fixed Inductors MLG1005S6N8JT000

Description
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3055-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3055-1-ND
Fixed Inductors 445-3055-1-ND
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3055-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3055-2-ND
Fixed Inductors 445-3055-2-ND
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3055-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3055-6-ND
Fixed Inductors 445-3055-6-ND
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
600MA 250MOHM Inductor and Choke - 71-MLG1005S6N8JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 250MOHM Inductor and Choke
71-MLG1005S6N8JT000
600MA 250MOHM Inductor and Choke 71-MLG1005S6N8JT000
FIXED IND 6.8NH 600MA 250MOHM SM Product overview: MLG1005S6N8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S6N8JT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 600MA 250MOHM SM Product overview: MLG1005S6N8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S6N8JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlg Series, 6.8 Nh, 5%, 0402 [1005 Metric], 3.5 Ghz Rohs Compliant Tdk - 33P7494 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlg Series, 6.8 Nh, 5%, 0402 [1005 Metric], 3.5 Ghz Rohs Compliant Tdk
33P7494
Surface Mount High Frequency Inductor, Mlg Series, 6.8 Nh, 5%, 0402 [1005 Metric], 3.5 Ghz Rohs Compliant Tdk 33P7494
Surface Mount High Frequency Inductor, MLG Series, 6.8 nH, 5%, 0402 [1005 Metric], 3.5 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLG Series, 6.8 nH, 5%, 0402 [1005 Metric], 3.5 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLG1005S6N8JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S6N8JT000
Fixed Inductors MLG1005S6N8JT000
FIXED IND 6.8NH 600MA 250MOHM SM

FIXED IND 6.8NH 600MA 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3055-1-ND 71-MLG1005S6N8JT000 33P7494 MLG1005S6N8JT000
Product Name Fixed Inductors 600MA 250MOHM Inductor and Choke Surface Mount High Frequency Inductor, Mlg Series, 6.8 Nh, 5%, 0402 [1005 Metric], 3.5 Ghz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details