TDK U.S.A. Corporation Fixed Inductors MLG1005S6N8HTD25

Description
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005S6N8HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005S6N8HTD25-ND
Fixed Inductors MLG1005S6N8HTD25-ND
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005S6N8HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers