Manufacturer: TDK Corporation
Win Source Part Number: 740053-MLG1005S6N8HT
Manufacturer Homepage: www.tdk.com
Reference Date Code: 1638+
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
FIXED IND 6.8NH 600MA 250MOHM SM Product overview: MLG1005S6N8HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S6N8HT000 can be used for catalog matching and distributor lookup.
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
FIXED IND 6.8NH 600MA 250 MOHM
FIXED IND 6.8NH 600MA 250MOHM SM
INDUCTOR, 6.8NH, 3.5GHZ, 0402 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 740053-MLG1005S6N8HT000 | 71-MLG1005S6N8HT000 | 445-181366-2-ND | MLG1005S6N8HT000 | 69AH1330 |
| Product Name | Fixed Inductors - MLG1005S6N8HT000 | 600MA 250MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 6.8Nh, 3.5Ghz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ceramic | Ceramic; Ceramic, Non-Magnetic | |||
| Inductance Range | 0.0068 microH | 0.0068 microH |