TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S6N2STD25

Description
6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16315-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16315-6-ND
Fixed Inductors 445-16315-6-ND
6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16315-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16315-1-ND
Fixed Inductors 445-16315-1-ND
6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16315-2-ND
Fixed Inductors 445-16315-2-ND
6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 6.2Nh, 4Ghz, 0402 Rohs Compliant Tdk - 69AH1329 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 6.2Nh, 4Ghz, 0402 Rohs Compliant Tdk
69AH1329
Inductor, Aec-Q200, 6.2Nh, 4Ghz, 0402 Rohs Compliant Tdk 69AH1329
INDUCTOR, AEC-Q200, 6.2NH, 4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 6.2NH, 4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16315-6-ND 69AH1329
Product Name Fixed Inductors Inductor, Aec-Q200, 6.2Nh, 4Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details