TDK U.S.A. Corporation Fixed Inductors MLG1005S6N2HT000

Description
6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005S6N2HT000TR-ND - DigiKey
Thief River Falls, MN, United States
6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S6N2HT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.2NH 600MA 250 MOHM

FIXED IND 6.2NH 600MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S6N2HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.2NH 600MA 250 MOHM

FIXED IND 6.2NH 600MA 250 MOHM

Buy Now Datasheet
600MA 250MOHM Inductor and Choke - 71-MLG1005S6N2HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 250MOHM Inductor and Choke
71-MLG1005S6N2HT000
600MA 250MOHM Inductor and Choke 71-MLG1005S6N2HT000
FIXED IND 6.2NH 600MA 250MOHM SM Product overview: MLG1005S6N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S6N2HT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 600MA 250MOHM SM Product overview: MLG1005S6N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S6N2HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S6N2HT000
1077828-MLG1005S6N2HT000
Fixed Inductors - MLG1005S6N2HT000 1077828-MLG1005S6N2HT000
Manufacturer: TDK Corporation Win Source Part Number: 1077828-MLG1005S6N2H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 6.2nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077828-MLG1005S6N2HT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 600mA
Inductance: 6.2nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG1005S6N2HT000TR-ND 71-MLG1005S6N2HT000 1077828-MLG1005S6N2HT000
Product Name Fixed Inductors 600MA 250MOHM Inductor and Choke Fixed Inductors - MLG1005S6N2HT000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers