Win Source Part Number: 1369481-MLG1005S5N6C
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 5.6 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 250mOhm Max
Frequency - Self Resonant: 4GHz
Inductance Frequency - Test: 100 MHz
5.6nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
FIXED IND 5.6NH 600MA 250MOHM SM Product overview: MLG1005S5N6CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S5N6CTD25 can be used for catalog matching and distributor lookup.
FIXED IND 5.6NH 600MA 250MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369481-MLG1005S5N6CTD25 | MLG1005S5N6CTD25-ND | 71-MLG1005S5N6CTD25 | MLG1005S5N6CTD25 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 600MA 250MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ceramic | Ceramic | Ceramic; Ceramic, Non-Magnetic | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |