TDK U.S.A. Corporation Fixed Inductors MLG1005S5N1STD25

Description
5.1nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16311-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16311-1-ND
Fixed Inductors 445-16311-1-ND
5.1nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16311-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16311-2-ND
Fixed Inductors 445-16311-2-ND
5.1nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16311-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16311-6-ND
Fixed Inductors 445-16311-6-ND
5.1nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16311-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details