FIXED IND 51NH 250MA 1.2 OHM SMD Product overview: MLG1005S51NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S51NJTD25 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369878-MLG1005S51NJ
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 120°C
Fake Threat In the Open Market: 45 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 51 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 1.2Ohm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Inductance Frequency - Test: 100 MHz
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)
INDUCTOR, AEC-Q200, 51NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES
FIXED IND 51NH 250MA 1.2 OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG1005S51NJTD25 | 1369878-MLG1005S51NJTD25 | 445-16309-2-ND | 69AH1327 | MLG1005S51NJTD25 |
| Product Name | SMD 250MA 1.2 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 51Nh, 1.1Ghz, 0402 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 120 C (-67 to 248 F) | -55 to 120 C (-67 to 248 F) | -55 to 120 C (-67 to 248 F) | -55 to 120 C (-67 to 248 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Standard; Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ceramic | Ceramic | Ceramic; Ceramic, Non-Magnetic | ||
| Inductance Range | 0.0510 microH | 0.0510 microH | 0.0510 microH |