TDK U.S.A. Corporation Fixed Inductors MLG1005S51NHT000

Description
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005S51NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005S51NHT000-ND
Fixed Inductors MLG1005S51NHT000-ND
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)

51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005S51NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers