TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLG1005S4N7ST000 MLG1005S4N7ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077824-MLG1005S4N7S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 700mA Inductance: 4.7nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077824-MLG1005S4N7S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 700mA Inductance: 4.7nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S4N7ST000
1077824-MLG1005S4N7ST000
Fixed Inductors - MLG1005S4N7ST000 1077824-MLG1005S4N7ST000
Manufacturer: TDK Corporation Win Source Part Number: 1077824-MLG1005S4N7S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 700mA Inductance: 4.7nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077824-MLG1005S4N7ST000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 700mA
Inductance: 4.7nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-3051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3051-2-ND
Fixed Inductors 445-3051-2-ND
4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3051-1-ND
Fixed Inductors 445-3051-1-ND
4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3051-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3051-6-ND
Fixed Inductors 445-3051-6-ND
4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
700MA 250MOHM Inductor and Choke - 71-MLG1005S4N7ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 250MOHM Inductor and Choke
71-MLG1005S4N7ST000
700MA 250MOHM Inductor and Choke 71-MLG1005S4N7ST000
FIXED IND 4.7NH 700MA 250MOHM SM Product overview: MLG1005S4N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S4N7ST000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 700MA 250MOHM SM Product overview: MLG1005S4N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S4N7ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Nh, 4.5Ghz, 0402 Rohs Compliant Tdk - 69AH1319 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 4.5Ghz, 0402 Rohs Compliant Tdk
69AH1319
Inductor, 4.7Nh, 4.5Ghz, 0402 Rohs Compliant Tdk 69AH1319
INDUCTOR, 4.7NH, 4.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 4.7NH, 4.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077824-MLG1005S4N7ST000 445-3051-2-ND 71-MLG1005S4N7ST000 69AH1319
Product Name Fixed Inductors - MLG1005S4N7ST000 Fixed Inductors 700MA 250MOHM Inductor and Choke Inductor, 4.7Nh, 4.5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0047 microH 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers