TDK U.S.A. Corporation Fixed Inductors MLG1005S43NHTD25

Description
43nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005S43NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005S43NHTD25-ND
Fixed Inductors MLG1005S43NHTD25-ND
43nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0402 (1005 Metric)

43nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005S43NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details