TDK U.S.A. Corporation Fixed Inductors MLG1005S43NHT000

Description
43nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005S43NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0402 (1005 Metric)

43nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S43NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 43NH 250MA 1.1 OHM SMD

FIXED IND 43NH 250MA 1.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S43NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 43NH 250MA 1.1 OHM SMD

FIXED IND 43NH 250MA 1.1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLG1005S43NHT000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-16N 0402CS-16NXJRW , 0402CS-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details