TDK U.S.A. Corporation 700MA 200MOHM Inductor and Choke MLG1005S3N9STD25

Description
FIXED IND 3.9NH 700MA 200MOHM SM Product overview: MLG1005S3N9STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N9STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9NH 700MA 200MOHM SM Product overview: MLG1005S3N9STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N9STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MA 200MOHM Inductor and Choke - 71-MLG1005S3N9STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 200MOHM Inductor and Choke
71-MLG1005S3N9STD25
700MA 200MOHM Inductor and Choke 71-MLG1005S3N9STD25
FIXED IND 3.9NH 700MA 200MOHM SM Product overview: MLG1005S3N9STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N9STD25 can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 700MA 200MOHM SM Product overview: MLG1005S3N9STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N9STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327749-MLG1005S3N9STD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327749-MLG1005S3N9STD25
Inductors, Coils, Chokes - Fixed Inductors 1327749-MLG1005S3N9STD25
Manufacturer: TDK Corporation Win Source Part Number: 1327749-MLG1005S3N9S TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 3.9 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 5GHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: MLG1005S3N9STD25-ND, 445-16304-2,445-1630 4-1,445-16304-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327749-MLG1005S3N9STD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 3.9 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 5GHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: MLG1005S3N9STD25-ND,445-16304-2,445-16304-1,445-16304-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-16304-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16304-6-ND
Fixed Inductors 445-16304-6-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16304-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16304-1-ND
Fixed Inductors 445-16304-1-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16304-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16304-2-ND
Fixed Inductors 445-16304-2-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S3N9STD25 1327749-MLG1005S3N9STD25 445-16304-6-ND
Product Name 700MA 200MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
3 suppliers