TDK U.S.A. Corporation Fixed Inductors MLG1005S3N9ST000

Description
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3049-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3049-2-ND
Fixed Inductors 445-3049-2-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3049-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3049-6-ND
Fixed Inductors 445-3049-6-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3049-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3049-1-ND
Fixed Inductors 445-3049-1-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
700MA 200MOHM Inductor and Choke - 71-MLG1005S3N9ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 200MOHM Inductor and Choke
71-MLG1005S3N9ST000
700MA 200MOHM Inductor and Choke 71-MLG1005S3N9ST000
FIXED IND 3.9NH 700MA 200MOHM SM Product overview: MLG1005S3N9ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N9ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 700MA 200MOHM SM Product overview: MLG1005S3N9ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N9ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005S3N9ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S3N9ST000
Fixed Inductors MLG1005S3N9ST000
FIXED IND 3.9NH 700MA 200MOHM SM

FIXED IND 3.9NH 700MA 200MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S3N9ST000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S3N9ST000
700mA 3.9nH 110mΩ 0402 Inductors (SMD) ROHS

700mA 3.9nH 110mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-3049-2-ND 71-MLG1005S3N9ST000 MLG1005S3N9ST000 MLG1005S3N9ST000
Product Name Fixed Inductors 700MA 200MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details