TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S3N9CTD25

Description
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174064-6-ND
Fixed Inductors 445-174064-6-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174064-1-ND
Fixed Inductors 445-174064-1-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174064-2-ND
Fixed Inductors 445-174064-2-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 3.9Nh, 5Ghz, 0402 Rohs Compliant Tdk - 69AH1310 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.9Nh, 5Ghz, 0402 Rohs Compliant Tdk
69AH1310
Inductor, Aec-Q200, 3.9Nh, 5Ghz, 0402 Rohs Compliant Tdk 69AH1310
INDUCTOR, AEC-Q200, 3.9NH, 5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.9NH, 5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174064-6-ND 69AH1310
Product Name Fixed Inductors Inductor, Aec-Q200, 3.9Nh, 5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details