TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S3N9BTD25

Description
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16303-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16303-1-ND
Fixed Inductors 445-16303-1-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16303-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16303-2-ND
Fixed Inductors 445-16303-2-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16303-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16303-6-ND
Fixed Inductors 445-16303-6-ND
3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005S3N9BTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S3N9BTD25
Fixed Inductors MLG1005S3N9BTD25
FIXED IND 3.9NH 700MA 200MOHM SM

FIXED IND 3.9NH 700MA 200MOHM SM

Supplier's Site Datasheet
Inductor, Aec-Q200, 3.9Nh, 5Ghz, 0402 Rohs Compliant Tdk - 69AH1308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.9Nh, 5Ghz, 0402 Rohs Compliant Tdk
69AH1308
Inductor, Aec-Q200, 3.9Nh, 5Ghz, 0402 Rohs Compliant Tdk 69AH1308
INDUCTOR, AEC-Q200, 3.9NH, 5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.9NH, 5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16303-1-ND MLG1005S3N9BTD25 69AH1308
Product Name Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 3.9Nh, 5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details