TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S3N6BT000

Description
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16299-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16299-2-ND
Fixed Inductors 445-16299-2-ND
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16299-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16299-6-ND
Fixed Inductors 445-16299-6-ND
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16299-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16299-1-ND
Fixed Inductors 445-16299-1-ND
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
700MA 200MOHM Inductor and Choke - 71-MLG1005S3N6BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 200MOHM Inductor and Choke
71-MLG1005S3N6BT000
700MA 200MOHM Inductor and Choke 71-MLG1005S3N6BT000
FIXED IND 3.6NH 700MA 200MOHM SM Product overview: MLG1005S3N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N6BT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 700MA 200MOHM SM Product overview: MLG1005S3N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N6BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 3.6NH 700MA 200 MOHM - 769-MLG1005S3N6BT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.6NH 700MA 200 MOHM
769-MLG1005S3N6BT000
FIXED IND 3.6NH 700MA 200 MOHM 769-MLG1005S3N6BT000
FIXED IND 3.6NH 700MA 200 MOHM

FIXED IND 3.6NH 700MA 200 MOHM

Supplier's Site
Inductor, 3.6Nh, 5Ghz, 0402 Rohs Compliant Tdk - 69AH1306 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.6Nh, 5Ghz, 0402 Rohs Compliant Tdk
69AH1306
Inductor, 3.6Nh, 5Ghz, 0402 Rohs Compliant Tdk 69AH1306
INDUCTOR, 3.6NH, 5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.6NH, 5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16299-2-ND 71-MLG1005S3N6BT000 769-MLG1005S3N6BT000 69AH1306
Product Name Fixed Inductors 700MA 200MOHM Inductor and Choke FIXED IND 3.6NH 700MA 200 MOHM Inductor, 3.6Nh, 5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data