3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
FIXED IND 3.3NH 800MA 200MOHM SM Product overview: MLG1005S3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N3ST000 can be used for catalog matching and distributor lookup.
INDUCTOR, MULTI LAYER, 3.3NH, 0.8A, 0402; Inductance:3.3nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLG Series; Product Length:1mm RoHS Compliant: Yes
INDUCTOR ROHS COMPLIANT: YES
FIXED IND 3.3NH 800MA 200MOHM SM
800mA 3.3nH 90mΩ 0402 Inductors (SMD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-3047-2-ND | 71-MLG1005S3N3ST000 | 05X0433 | 89R2835 | MLG1005S3N3ST000 | MLG1005S3N3ST000 |
| Product Name | Fixed Inductors | 800MA 200MOHM Inductor and Choke | Inductor, Multi Layer, 3.3Nh, 0.8A, 0402; Inductance Tdk | Inductor Rohs Compliant Tdk | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |||
| Configuration | Fixed | |||||
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.0900 ohms |