TDK U.S.A. Corporation Fixed Inductors MLG1005S3N3CT000

Description
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172451-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172451-2-ND
Fixed Inductors 445-172451-2-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172451-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172451-1-ND
Fixed Inductors 445-172451-1-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172451-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172451-6-ND
Fixed Inductors 445-172451-6-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S3N3CT000
1077821-MLG1005S3N3CT000
Fixed Inductors - MLG1005S3N3CT000 1077821-MLG1005S3N3CT000
Manufacturer: TDK Corporation Win Source Part Number: 1077821-MLG1005S3N3C T000 Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 3.3nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077821-MLG1005S3N3CT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 800mA
Inductance: 3.3nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
800MA 200MOHM Inductor and Choke - 71-MLG1005S3N3CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 200MOHM Inductor and Choke
71-MLG1005S3N3CT000
800MA 200MOHM Inductor and Choke 71-MLG1005S3N3CT000
FIXED IND 3.3NH 800MA 200MOHM SM Product overview: MLG1005S3N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N3CT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 800MA 200MOHM SM Product overview: MLG1005S3N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N3CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 3.3NH 800MA 200 MOHM - 769-MLG1005S3N3CT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3NH 800MA 200 MOHM
769-MLG1005S3N3CT000
FIXED IND 3.3NH 800MA 200 MOHM 769-MLG1005S3N3CT000
FIXED IND 3.3NH 800MA 200 MOHM

FIXED IND 3.3NH 800MA 200 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S3N3CT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S3N3CT000
800mA 3.3nH 90mΩ 0402 Inductors (SMD) ROHS

800mA 3.3nH 90mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-172451-2-ND 1077821-MLG1005S3N3CT000 71-MLG1005S3N3CT000 769-MLG1005S3N3CT000 MLG1005S3N3CT000
Product Name Fixed Inductors Fixed Inductors - MLG1005S3N3CT000 800MA 200MOHM Inductor and Choke FIXED IND 3.3NH 800MA 200 MOHM Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1623939-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers