TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S3N3BT000

Description
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16296-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16296-6-ND
Fixed Inductors 445-16296-6-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16296-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16296-1-ND
Fixed Inductors 445-16296-1-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16296-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16296-2-ND
Fixed Inductors 445-16296-2-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S3N3BT000
1077820-MLG1005S3N3BT000
Fixed Inductors - MLG1005S3N3BT000 1077820-MLG1005S3N3BT000
Manufacturer: TDK Corporation Win Source Part Number: 1077820-MLG1005S3N3B T000 Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 3.3nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077820-MLG1005S3N3BT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 800mA
Inductance: 3.3nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
800MA 200MOHM Inductor and Choke - 71-MLG1005S3N3BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 200MOHM Inductor and Choke
71-MLG1005S3N3BT000
800MA 200MOHM Inductor and Choke 71-MLG1005S3N3BT000
FIXED IND 3.3NH 800MA 200MOHM SM Product overview: MLG1005S3N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N3BT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 800MA 200MOHM SM Product overview: MLG1005S3N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N3BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Nh, 5Ghz, 0402 Rohs Compliant Tdk - 69AH1304 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 5Ghz, 0402 Rohs Compliant Tdk
69AH1304
Inductor, 3.3Nh, 5Ghz, 0402 Rohs Compliant Tdk 69AH1304
INDUCTOR, 3.3NH, 5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.3NH, 5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S3N3BT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S3N3BT000
800mA 3.3nH 90mΩ 0402 Inductors (SMD) ROHS

800mA 3.3nH 90mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-16296-6-ND 1077820-MLG1005S3N3BT000 71-MLG1005S3N3BT000 69AH1304 MLG1005S3N3BT000
Product Name Fixed Inductors Fixed Inductors - MLG1005S3N3BT000 800MA 200MOHM Inductor and Choke Inductor, 3.3Nh, 5Ghz, 0402 Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details