TDK U.S.A. Corporation Fixed Inductors MLG1005S3N0STD25

Description
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16295-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16295-1-ND
Fixed Inductors 445-16295-1-ND
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16295-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16295-6-ND
Fixed Inductors 445-16295-6-ND
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16295-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16295-2-ND
Fixed Inductors 445-16295-2-ND
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327865-MLG1005S3N0STD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327865-MLG1005S3N0STD25
Inductors, Coils, Chokes - Fixed Inductors 1327865-MLG1005S3N0STD25
Manufacturer: TDK Corporation Win Source Part Number: 1327865-MLG1005S3N0S TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 3 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 5.5GHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16295-1,MLG1005S 3N0STD25-ND,445-1629 5-2,445-16295-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327865-MLG1005S3N0STD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 3 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 5.5GHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16295-1,MLG1005S3N0STD25-ND,445-16295-2,445-16295-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 800MA 200 MOHM Inductor and Choke - 71-MLG1005S3N0STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 200 MOHM Inductor and Choke
71-MLG1005S3N0STD25
SMD 800MA 200 MOHM Inductor and Choke 71-MLG1005S3N0STD25
FIXED IND 3NH 800MA 200 MOHM SMD Product overview: MLG1005S3N0STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N0STD25 can be used for catalog matching and distributor lookup.

FIXED IND 3NH 800MA 200 MOHM SMD Product overview: MLG1005S3N0STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N0STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16295-1-ND 1327865-MLG1005S3N0STD25 71-MLG1005S3N0STD25
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 800MA 200 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2126020P - RS Components, Ltd.
Specs
Inductance Range 4700 microH
Rated DC Current 73 milliamps
Standards and Certifications RoHS
View Details