TDK-Lambda Americas Inc., High Power Division Inductor, Multi Layer, 3Nh, 800Ma, 0402, Full Reel; Inductance Tdk MLG1005S3N0S

Description
INDUCTOR, MULTI LAYER, 3NH, 800MA, 0402, FULL REEL; Inductance:3nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLG Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, MULTI LAYER, 3NH, 800MA, 0402, FULL REEL; Inductance:3nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLG Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multi Layer, 3Nh, 800Ma, 0402, Full Reel; Inductance Tdk - 17T6448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 3Nh, 800Ma, 0402, Full Reel; Inductance Tdk
17T6448
Inductor, Multi Layer, 3Nh, 800Ma, 0402, Full Reel; Inductance Tdk 17T6448
INDUCTOR, MULTI LAYER, 3NH, 800MA, 0402, FULL REEL; Inductance:3nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLG Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 3NH, 800MA, 0402, FULL REEL; Inductance:3nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multi Layer, 3Nh, 800Ma, 0402; Inductance Tdk - 05X0432 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 3Nh, 800Ma, 0402; Inductance Tdk
05X0432
Inductor, Multi Layer, 3Nh, 800Ma, 0402; Inductance Tdk 05X0432
INDUCTOR, MULTI LAYER, 3NH, 800MA, 0402; Inductance:3nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLG Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 3NH, 800MA, 0402; Inductance:3nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:800mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLG Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 17T6448
Product Name Inductor, Multi Layer, 3Nh, 800Ma, 0402, Full Reel; Inductance Tdk
Inductance Range 0.0030 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details