3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
FIXED IND 3NH 800MA 200 MOHM SMD
INDUCTOR, AEC-Q200, 3NH, 5.5GHZ, 0402 ROHS COMPLIANT: YES
FIXED IND 3NH 800MA 200 MOHM SMD
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16294-1-ND | 769-MLG1005S3N0BTD25 | 69AH1303 | MLG1005S3N0BTD25 |
| Product Name | Fixed Inductors | FIXED IND 3NH 800MA 200 MOHM SMD | Inductor, Aec-Q200, 3Nh, 5.5Ghz, 0402 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | ||
| Configuration | Fixed | Fixed | ||
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |