TDK U.S.A. Corporation Fixed Inductors - MLG1005S39NJTD25 MLG1005S39NJTD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077819-MLG1005S39NJ TD25 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 39nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.2GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077819-MLG1005S39NJ TD25 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 39nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.2GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S39NJTD25
1077819-MLG1005S39NJTD25
Fixed Inductors - MLG1005S39NJTD25 1077819-MLG1005S39NJTD25
Manufacturer: TDK Corporation Win Source Part Number: 1077819-MLG1005S39NJ TD25 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 39nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.2GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077819-MLG1005S39NJTD25
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 39nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.2GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 250MA 1 OHM Inductor and Choke - 71-MLG1005S39NJTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1 OHM Inductor and Choke
71-MLG1005S39NJTD25
SMD 250MA 1 OHM Inductor and Choke 71-MLG1005S39NJTD25
FIXED IND 39NH 250MA 1 OHM SMD Product overview: MLG1005S39NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S39NJTD25 can be used for catalog matching and distributor lookup.

FIXED IND 39NH 250MA 1 OHM SMD Product overview: MLG1005S39NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S39NJTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16292-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16292-6-ND
Fixed Inductors 445-16292-6-ND
39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16292-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16292-2-ND
Fixed Inductors 445-16292-2-ND
39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16292-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16292-1-ND
Fixed Inductors 445-16292-1-ND
39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005S39NJTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S39NJTD25
Fixed Inductors MLG1005S39NJTD25
FIXED IND 39NH 250MA 1 OHM SMD

FIXED IND 39NH 250MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077819-MLG1005S39NJTD25 71-MLG1005S39NJTD25 445-16292-6-ND MLG1005S39NJTD25
Product Name Fixed Inductors - MLG1005S39NJTD25 SMD 250MA 1 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0390 microH 0.0390 microH 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers