TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S39NHTD25

Description
39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005S39NHTD25TR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S39NHTD25CT-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S39NHTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 39Nh, 1.2Ghz, 0402 Rohs Compliant Tdk - 69AH1315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 39Nh, 1.2Ghz, 0402 Rohs Compliant Tdk
69AH1315
Inductor, Aec-Q200, 39Nh, 1.2Ghz, 0402 Rohs Compliant Tdk 69AH1315
INDUCTOR, AEC-Q200, 39NH, 1.2GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 39NH, 1.2GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG1005S39NHTD25TR-ND 69AH1315
Product Name Fixed Inductors Inductor, Aec-Q200, 39Nh, 1.2Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469839 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details