TDK U.S.A. Corporation Fixed Inductors MLG1005S30NHTD25

Description
30nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005S30NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005S30NHTD25-ND
Fixed Inductors MLG1005S30NHTD25-ND
30nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

30nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005S30NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details