TDK U.S.A. Corporation Fixed Inductors MLG1005S2N4STD25

Description
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16285-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16285-2-ND
Fixed Inductors 445-16285-2-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16285-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16285-1-ND
Fixed Inductors 445-16285-1-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 150MOHM Inductor and Choke - 71-MLG1005S2N4STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 150MOHM Inductor and Choke
71-MLG1005S2N4STD25
800MA 150MOHM Inductor and Choke 71-MLG1005S2N4STD25
FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4STD25 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327795-MLG1005S2N4STD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327795-MLG1005S2N4STD25
Inductors, Coils, Chokes - Fixed Inductors 1327795-MLG1005S2N4STD25
Manufacturer: TDK Corporation Win Source Part Number: 1327795-MLG1005S2N4S TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 2.4 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7GHz DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: MLG1005S2N4STD25-ND, 445-16285-2,445-1628 5-1,445-16285-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327795-MLG1005S2N4STD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 2.4 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 7GHz
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: MLG1005S2N4STD25-ND,445-16285-2,445-16285-1,445-16285-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - MLG1005S2N4STD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N4STD25
Fixed Inductors MLG1005S2N4STD25
FIXED IND 2.4NH 800MA 150MOHM SM

FIXED IND 2.4NH 800MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16285-2-ND 71-MLG1005S2N4STD25 1327795-MLG1005S2N4STD25 MLG1005S2N4STD25
Product Name Fixed Inductors 800MA 150MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details