TDK U.S.A. Corporation Fixed Inductors MLG1005S2N4ST000

Description
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3044-1-ND
Fixed Inductors 445-3044-1-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3044-2-ND
Fixed Inductors 445-3044-2-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3044-6-ND
Fixed Inductors 445-3044-6-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 150MOHM Inductor and Choke - 71-MLG1005S2N4ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 150MOHM Inductor and Choke
71-MLG1005S2N4ST000
800MA 150MOHM Inductor and Choke 71-MLG1005S2N4ST000
FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370157-MLG1005S2N4ST000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370157-MLG1005S2N4ST000
Inductors, Coils, Chokes - Fixed Inductors 1370157-MLG1005S2N4ST000
Win Source Part Number: 1370157-MLG1005S2N4S T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 2.4 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370157-MLG1005S2N4ST000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 2.4 nH
Current Rating (Amps): 800 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 7GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3044-1-ND 71-MLG1005S2N4ST000 1370157-MLG1005S2N4ST000
Product Name Fixed Inductors 800MA 150MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Configuration Fixed Fixed
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J335JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details