TDK U.S.A. Corporation 800MA 150MOHM Inductor and Choke MLG1005S2N4CT000

Description
FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MA 150MOHM Inductor and Choke - 71-MLG1005S2N4CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 150MOHM Inductor and Choke
71-MLG1005S2N4CT000
800MA 150MOHM Inductor and Choke 71-MLG1005S2N4CT000
FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-172448-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172448-2-ND
Fixed Inductors 445-172448-2-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172448-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172448-6-ND
Fixed Inductors 445-172448-6-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172448-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172448-1-ND
Fixed Inductors 445-172448-1-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S2N4CT000 445-172448-2-ND
Product Name 800MA 150MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0024 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details