TDK-Lambda Americas Inc., High Power Division 800MA 150MOHM Inductor and Choke MLG1005S2N4BTD25

Description
FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4BTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4BTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MA 150MOHM Inductor and Choke - 71-MLG1005S2N4BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 150MOHM Inductor and Choke
71-MLG1005S2N4BTD25
800MA 150MOHM Inductor and Choke 71-MLG1005S2N4BTD25
FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4BTD25 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 800MA 150MOHM SM Product overview: MLG1005S2N4BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N4BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16284-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16284-6-ND
Fixed Inductors 445-16284-6-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16284-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16284-2-ND
Fixed Inductors 445-16284-2-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16284-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16284-1-ND
Fixed Inductors 445-16284-1-ND
2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369482-MLG1005S2N4BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369482-MLG1005S2N4BTD25
Inductors, Coils, Chokes - Fixed Inductors 1369482-MLG1005S2N4BTD25
Win Source Part Number: 1369482-MLG1005S2N4B TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 2.4 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369482-MLG1005S2N4BTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 2.4 nH
Current Rating (Amps): 800 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 7GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Inductor, Aec-Q200, 2.4Nh, 7Ghz, 0402 Rohs Compliant Tdk - 69AH1290 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.4Nh, 7Ghz, 0402 Rohs Compliant Tdk
69AH1290
Inductor, Aec-Q200, 2.4Nh, 7Ghz, 0402 Rohs Compliant Tdk 69AH1290
INDUCTOR, AEC-Q200, 2.4NH, 7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.4NH, 7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 2.4NH 800MA 150 MOHM - 769-MLG1005S2N4BTD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.4NH 800MA 150 MOHM
769-MLG1005S2N4BTD25
FIXED IND 2.4NH 800MA 150 MOHM 769-MLG1005S2N4BTD25
FIXED IND 2.4NH 800MA 150 MOHM

FIXED IND 2.4NH 800MA 150 MOHM

Supplier's Site
Fixed Inductors - MLG1005S2N4BTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N4BTD25
Fixed Inductors MLG1005S2N4BTD25
FIXED IND 2.4NH 800MA 150MOHM SM

FIXED IND 2.4NH 800MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S2N4BTD25 445-16284-6-ND 1369482-MLG1005S2N4BTD25 69AH1290 769-MLG1005S2N4BTD25 MLG1005S2N4BTD25
Product Name 800MA 150MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 2.4Nh, 7Ghz, 0402 Rohs Compliant Tdk FIXED IND 2.4NH 800MA 150 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Inductance Range 0.0024 microH 0.0024 microH 0.0024 microH 0.0024 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details