TDK-Lambda Americas Inc., High Power Division 900MA 150MOHM Inductor and Choke MLG1005S2N2CT000

Description
FIXED IND 2.2NH 900MA 150MOHM SM Product overview: MLG1005S2N2CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N2CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 900MA 150MOHM SM Product overview: MLG1005S2N2CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N2CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900MA 150MOHM Inductor and Choke - 71-MLG1005S2N2CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 150MOHM Inductor and Choke
71-MLG1005S2N2CT000
900MA 150MOHM Inductor and Choke 71-MLG1005S2N2CT000
FIXED IND 2.2NH 900MA 150MOHM SM Product overview: MLG1005S2N2CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N2CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 900MA 150MOHM SM Product overview: MLG1005S2N2CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N2CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-172447-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172447-2-ND
Fixed Inductors 445-172447-2-ND
2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172447-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172447-1-ND
Fixed Inductors 445-172447-1-ND
2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172447-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172447-6-ND
Fixed Inductors 445-172447-6-ND
2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005S2N2CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N2CT000
Fixed Inductors MLG1005S2N2CT000
FIXED IND 2.2NH 900MA 150MOHM SM

FIXED IND 2.2NH 900MA 150MOHM SM

Supplier's Site Datasheet
Inductor, 2.2Nh, 7Ghz, 0402 Rohs Compliant Tdk - 69AH1288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 7Ghz, 0402 Rohs Compliant Tdk
69AH1288
Inductor, 2.2Nh, 7Ghz, 0402 Rohs Compliant Tdk 69AH1288
INDUCTOR, 2.2NH, 7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.2NH, 7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S2N2CT000 445-172447-2-ND MLG1005S2N2CT000 69AH1288
Product Name 900MA 150MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 2.2Nh, 7Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic; Ceramic, Non-Magnetic
Inductance Range 0.0022 microH 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details