TDK U.S.A. Corporation SMD 900MA 150 MOHM Inductor and Choke MLG1005S2N0STD25

Description
FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 900MA 150 MOHM Inductor and Choke - 71-MLG1005S2N0STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 150 MOHM Inductor and Choke
71-MLG1005S2N0STD25
SMD 900MA 150 MOHM Inductor and Choke 71-MLG1005S2N0STD25
FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0STD25 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369860-MLG1005S2N0STD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369860-MLG1005S2N0STD25
Inductors, Coils, Chokes - Fixed Inductors 1369860-MLG1005S2N0STD25
Win Source Part Number: 1369860-MLG1005S2N0S TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 2 nH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369860-MLG1005S2N0STD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 2 nH
Current Rating (Amps): 900 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 7.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 445-16279-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16279-1-ND
Fixed Inductors 445-16279-1-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16279-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16279-6-ND
Fixed Inductors 445-16279-6-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16279-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16279-2-ND
Fixed Inductors 445-16279-2-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S2N0STD25
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S2N0STD25
900mA 2nH 70mΩ 0402 Inductors (SMD) ROHS

900mA 2nH 70mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLG1005S2N0STD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N0STD25
Fixed Inductors MLG1005S2N0STD25
FIXED IND 2NH 900MA 150 MOHM SMD

FIXED IND 2NH 900MA 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-MLG1005S2N0STD25 1369860-MLG1005S2N0STD25 445-16279-1-ND MLG1005S2N0STD25 MLG1005S2N0STD25
Product Name SMD 900MA 150 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Inductance Range 0.0020 microH 0.0020 microH 0.0020 microH 0.0020 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details