TDK U.S.A. Corporation Fixed Inductors - MLG1005S2N0ST000 MLG1005S2N0ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077817-MLG1005S2N0S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 900mA Inductance: 2nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077817-MLG1005S2N0S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 900mA Inductance: 2nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S2N0ST000
1077817-MLG1005S2N0ST000
Fixed Inductors - MLG1005S2N0ST000 1077817-MLG1005S2N0ST000
Manufacturer: TDK Corporation Win Source Part Number: 1077817-MLG1005S2N0S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 900mA Inductance: 2nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077817-MLG1005S2N0ST000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 900mA
Inductance: 2nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 7.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 900MA 150 MOHM Inductor and Choke - 71-MLG1005S2N0ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 150 MOHM Inductor and Choke
71-MLG1005S2N0ST000
SMD 900MA 150 MOHM Inductor and Choke 71-MLG1005S2N0ST000
FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3042-1-ND
Fixed Inductors 445-3042-1-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3042-2-ND
Fixed Inductors 445-3042-2-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3042-6-ND
Fixed Inductors 445-3042-6-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S2N0ST000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S2N0ST000
900mA 2nH 70mΩ 0402 Inductors (SMD) ROHS

900mA 2nH 70mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLG1005S2N0ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N0ST000
Fixed Inductors MLG1005S2N0ST000
FIXED IND 2NH 900MA 150 MOHM SMD

FIXED IND 2NH 900MA 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1077817-MLG1005S2N0ST000 71-MLG1005S2N0ST000 445-3042-1-ND MLG1005S2N0ST000 MLG1005S2N0ST000
Product Name Fixed Inductors - MLG1005S2N0ST000 SMD 900MA 150 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0020 microH 0.0020 microH 0.0020 microH 0.0020 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details