TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLG1005S2N0BTD25

Description
Win Source Part Number: 1369813-MLG1005S2N0B TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 2 nH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369813-MLG1005S2N0B TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 2 nH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369813-MLG1005S2N0BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369813-MLG1005S2N0BTD25
Inductors, Coils, Chokes - Fixed Inductors 1369813-MLG1005S2N0BTD25
Win Source Part Number: 1369813-MLG1005S2N0B TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 2 nH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369813-MLG1005S2N0BTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 2 nH
Current Rating (Amps): 900 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 7.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 445-16278-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16278-1-ND
Fixed Inductors 445-16278-1-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16278-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16278-2-ND
Fixed Inductors 445-16278-2-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16278-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16278-6-ND
Fixed Inductors 445-16278-6-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 900MA 150 MOHM Inductor and Choke - 71-MLG1005S2N0BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 150 MOHM Inductor and Choke
71-MLG1005S2N0BTD25
SMD 900MA 150 MOHM Inductor and Choke 71-MLG1005S2N0BTD25
FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0BTD25 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk - 69AH1284 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk
69AH1284
Inductor, Aec-Q200, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk 69AH1284
INDUCTOR, AEC-Q200, 2NH, 7.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2NH, 7.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S2N0BTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N0BTD25
Fixed Inductors MLG1005S2N0BTD25
FIXED IND 2NH 900MA 150 MOHM SMD

FIXED IND 2NH 900MA 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369813-MLG1005S2N0BTD25 445-16278-1-ND 71-MLG1005S2N0BTD25 69AH1284 MLG1005S2N0BTD25
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 900MA 150 MOHM Inductor and Choke Inductor, Aec-Q200, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details