TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S2N0BT000

Description
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16277-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16277-6-ND
Fixed Inductors 445-16277-6-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16277-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16277-1-ND
Fixed Inductors 445-16277-1-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16277-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16277-2-ND
Fixed Inductors 445-16277-2-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1272713-MLG1005S2N0BT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272713-MLG1005S2N0BT000
Inductors, Coils, Chokes - Fixed Inductors 1272713-MLG1005S2N0BT000
Win Source Part Number: 1272713-MLG1005S2N0B T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 2 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Ceramic, Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 7.5GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: MLG1005S2N0BT000,445 -16277-1,445-16277-2 ,445-16277-6

Win Source Part Number: 1272713-MLG1005S2N0BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 7.5GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: MLG1005S2N0BT000,445-16277-1,445-16277-2,445-16277-6

Buy Now
SMD 900MA 150 MOHM Inductor and Choke - 71-MLG1005S2N0BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 150 MOHM Inductor and Choke
71-MLG1005S2N0BT000
SMD 900MA 150 MOHM Inductor and Choke 71-MLG1005S2N0BT000
FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk - 69AH1283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk
69AH1283
Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk 69AH1283
INDUCTOR, 2NH, 7.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2NH, 7.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S2N0BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N0BT000
Fixed Inductors MLG1005S2N0BT000
FIXED IND 2NH 900MA 150 MOHM SMD

FIXED IND 2NH 900MA 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16277-6-ND 1272713-MLG1005S2N0BT000 71-MLG1005S2N0BT000 69AH1283 MLG1005S2N0BT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 900MA 150 MOHM Inductor and Choke Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details