TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S27NJT000

Description
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3064-1-ND
Fixed Inductors 445-3064-1-ND
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3064-6-ND
Fixed Inductors 445-3064-6-ND
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3064-2-ND
Fixed Inductors 445-3064-2-ND
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 300MA 800MOHM Inductor and Choke - 71-MLG1005S27NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 800MOHM Inductor and Choke
71-MLG1005S27NJT000
SMD 300MA 800MOHM Inductor and Choke 71-MLG1005S27NJT000
FIXED IND 27NH 300MA 800MOHM SMD Product overview: MLG1005S27NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S27NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 27NH 300MA 800MOHM SMD Product overview: MLG1005S27NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S27NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 27Nh, 1.6Ghz, 0402 Rohs Compliant Tdk - 69AH1301 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 1.6Ghz, 0402 Rohs Compliant Tdk
69AH1301
Inductor, 27Nh, 1.6Ghz, 0402 Rohs Compliant Tdk 69AH1301
INDUCTOR, 27NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 27NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 27NH 300MA 800 MOHM - 769-MLG1005S27NJT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 27NH 300MA 800 MOHM
769-MLG1005S27NJT000
FIXED IND 27NH 300MA 800 MOHM 769-MLG1005S27NJT000
FIXED IND 27NH 300MA 800 MOHM

FIXED IND 27NH 300MA 800 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3064-1-ND 71-MLG1005S27NJT000 69AH1301 769-MLG1005S27NJT000
Product Name Fixed Inductors SMD 300MA 800MOHM Inductor and Choke Inductor, 27Nh, 1.6Ghz, 0402 Rohs Compliant Tdk FIXED IND 27NH 300MA 800 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details