TDK U.S.A. Corporation Fixed Inductors MLG1005S27NHT000

Description
FIXED IND 27NH 300MA 800 MOHM
Request a Quote Datasheet
Description
FIXED IND 27NH 300MA 800 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005S27NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 300MA 800 MOHM

FIXED IND 27NH 300MA 800 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S27NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 300MA 800 MOHM

FIXED IND 27NH 300MA 800 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S27NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 300MA 800MOHM Inductor and Choke
71-MLG1005S27NHT000
SMD 300MA 800MOHM Inductor and Choke 71-MLG1005S27NHT000
FIXED IND 27NH 300MA 800MOHM SMD Product overview: MLG1005S27NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S27NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 27NH 300MA 800MOHM SMD Product overview: MLG1005S27NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S27NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S27NHT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S27NHT000
300mA 27nH ±3% 530mΩ 0402 Inductors (SMD) ROHS

300mA 27nH ±3% 530mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLG1005S27NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S27NHT000
Fixed Inductors MLG1005S27NHT000
FIXED IND 27NH 300MA 800MOHM SMD

FIXED IND 27NH 300MA 800MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-MLG1005S27NHT000DKR-ND 71-MLG1005S27NHT000 MLG1005S27NHT000 MLG1005S27NHT000
Product Name Fixed Inductors SMD 300MA 800MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details