TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S24NJTD25

Description
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16275-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16275-2-ND
Fixed Inductors 445-16275-2-ND
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16275-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16275-6-ND
Fixed Inductors 445-16275-6-ND
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16275-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16275-1-ND
Fixed Inductors 445-16275-1-ND
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk - 69AH1300 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk
69AH1300
Inductor, Aec-Q200, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk 69AH1300
INDUCTOR, AEC-Q200, 24NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 24NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16275-2-ND 69AH1300
Product Name Fixed Inductors Inductor, Aec-Q200, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 3-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details