TDK-Lambda Americas Inc., High Power Division SMD 350MA 700MOHM Inductor and Choke MLG1005S24NJT000

Description
FIXED IND 24NH 350MA 700MOHM SMD Product overview: MLG1005S24NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S24NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 24NH 350MA 700MOHM SMD Product overview: MLG1005S24NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S24NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 350MA 700MOHM Inductor and Choke - 71-MLG1005S24NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 700MOHM Inductor and Choke
71-MLG1005S24NJT000
SMD 350MA 700MOHM Inductor and Choke 71-MLG1005S24NJT000
FIXED IND 24NH 350MA 700MOHM SMD Product overview: MLG1005S24NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S24NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 24NH 350MA 700MOHM SMD Product overview: MLG1005S24NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S24NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327870-MLG1005S24NJT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327870-MLG1005S24NJT000
Inductors, Coils, Chokes - Fixed Inductors 1327870-MLG1005S24NJT000
Manufacturer: TDK Corporation Win Source Part Number: 1327870-MLG1005S24NJ T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 24 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.7GHz DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-6311-2,445-6311- 1,MLG1005S24NJ,445-6 311-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327870-MLG1005S24NJT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 24 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.7GHz
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-6311-2,445-6311-1,MLG1005S24NJ,445-6311-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-6311-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6311-2-ND
Fixed Inductors 445-6311-2-ND
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6311-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6311-1-ND
Fixed Inductors 445-6311-1-ND
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6311-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6311-6-ND
Fixed Inductors 445-6311-6-ND
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005S24NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S24NJT000
Fixed Inductors MLG1005S24NJT000
FIXED IND 24NH 350MA 700MOHM SMD

FIXED IND 24NH 350MA 700MOHM SMD

Supplier's Site Datasheet
FIXED IND 24NH 350MA 700 MOHM - 769-MLG1005S24NJT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 24NH 350MA 700 MOHM
769-MLG1005S24NJT000
FIXED IND 24NH 350MA 700 MOHM 769-MLG1005S24NJT000
FIXED IND 24NH 350MA 700 MOHM

FIXED IND 24NH 350MA 700 MOHM

Supplier's Site
Inductor, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk - 69AH1299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk
69AH1299
Inductor, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk 69AH1299
INDUCTOR, 24NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 24NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S24NJT000 1327870-MLG1005S24NJT000 445-6311-2-ND MLG1005S24NJT000 769-MLG1005S24NJT000 69AH1299
Product Name SMD 350MA 700MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors FIXED IND 24NH 350MA 700 MOHM Inductor, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Inductance Range 0.0240 microH 0.0240 microH 0.0240 microH 0.0240 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 4-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details