TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S24NHT000

Description
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005S24NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S24NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 24NH 350MA 700 MOHM

FIXED IND 24NH 350MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S24NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 24NH 350MA 700 MOHM

FIXED IND 24NH 350MA 700 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S24NHT000
927278-MLG1005S24NHT000
Fixed Inductors - MLG1005S24NHT000 927278-MLG1005S24NHT000
Manufacturer: TDK Corporation Win Source Part Number: 927278-MLG1005S24NHT 000 Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: 24 nH Unshielded Multilayer Inductor 350 mA 700mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 927278-MLG1005S24NHT000
Series: MLG
Operating Temperature Range: -55°C ~ 125°C
Features: 24 nH Unshielded Multilayer Inductor 350 mA 700mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 350MA 700MOHM Inductor and Choke - 71-MLG1005S24NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 700MOHM Inductor and Choke
71-MLG1005S24NHT000
SMD 350MA 700MOHM Inductor and Choke 71-MLG1005S24NHT000
FIXED IND 24NH 350MA 700MOHM SMD Product overview: MLG1005S24NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S24NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 24NH 350MA 700MOHM SMD Product overview: MLG1005S24NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S24NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 24NH 350MA 700 MOHM - 769-MLG1005S24NHT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 24NH 350MA 700 MOHM
769-MLG1005S24NHT000
FIXED IND 24NH 350MA 700 MOHM 769-MLG1005S24NHT000
FIXED IND 24NH 350MA 700 MOHM

FIXED IND 24NH 350MA 700 MOHM

Supplier's Site
Inductor, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk - 69AH1298 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk
69AH1298
Inductor, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk 69AH1298
INDUCTOR, 24NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 24NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG1005S24NHT000TR-ND 927278-MLG1005S24NHT000 71-MLG1005S24NHT000 769-MLG1005S24NHT000 69AH1298
Product Name Fixed Inductors Fixed Inductors - MLG1005S24NHT000 SMD 350MA 700MOHM Inductor and Choke FIXED IND 24NH 350MA 700 MOHM Inductor, 24Nh, 1.7Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details