TDK U.S.A. Corporation Fixed Inductors MLG1005S22NJT000

Description
22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3063-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3063-2-ND
Fixed Inductors 445-3063-2-ND
22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3063-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3063-1-ND
Fixed Inductors 445-3063-1-ND
22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3063-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3063-6-ND
Fixed Inductors 445-3063-6-ND
22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 350MA 700MOHM Inductor and Choke - 71-MLG1005S22NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 700MOHM Inductor and Choke
71-MLG1005S22NJT000
SMD 350MA 700MOHM Inductor and Choke 71-MLG1005S22NJT000
FIXED IND 22NH 350MA 700MOHM SMD Product overview: MLG1005S22NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S22NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 22NH 350MA 700MOHM SMD Product overview: MLG1005S22NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S22NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005S22NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S22NJT000
Fixed Inductors MLG1005S22NJT000
FIXED IND 22NH 350MA 700MOHM SMD

FIXED IND 22NH 350MA 700MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlg Series, 22 Nh, 5%, 0402 [1005 Metric], 1.7 Ghz Rohs Compliant Tdk - 33P7490 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlg Series, 22 Nh, 5%, 0402 [1005 Metric], 1.7 Ghz Rohs Compliant Tdk
33P7490
Surface Mount High Frequency Inductor, Mlg Series, 22 Nh, 5%, 0402 [1005 Metric], 1.7 Ghz Rohs Compliant Tdk 33P7490
Surface Mount High Frequency Inductor, MLG Series, 22 nH, 5%, 0402 [1005 Metric], 1.7 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLG Series, 22 nH, 5%, 0402 [1005 Metric], 1.7 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3063-2-ND 71-MLG1005S22NJT000 MLG1005S22NJT000 33P7490
Product Name Fixed Inductors SMD 350MA 700MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Mlg Series, 22 Nh, 5%, 0402 [1005 Metric], 1.7 Ghz Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2125967P - RS Components, Ltd.
Specs
Inductance Range 1.5 microH
Rated DC Current 3020 milliamps
Standards and Certifications RoHS
View Details